Capital Lighting, Inc. 10000/6 Island/Pool Table-4 Light + 423664

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119010519 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119010519 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10000/6 Island/Pool Table-4 Light + - 423664 - Capital Lighting, Inc.
Columbus, OH, USA
10000/6 Island/Pool Table-4 Light +
423664
10000/6 Island/Pool Table-4 Light + 423664
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119010519 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Nickel
Weight: 21
Product Name: Six Light Pendant
UPC: 748119010519
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423664
Product Name 10000/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details