Capital Lighting, Inc. 10071/2 Bathroom Fixtures-Two Lights 423652

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119000589 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119000589 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10071/2 Bathroom Fixtures-Two Lights - 423652 - Capital Lighting, Inc.
Columbus, OH, USA
10071/2 Bathroom Fixtures-Two Lights
423652
10071/2 Bathroom Fixtures-Two Lights 423652
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Vanity UPC: 748119000589 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Vanity
UPC: 748119000589
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423652
Product Name 10071/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details