Capital Lighting, Inc. 10042/3 Bathroom Fixtures-Three Lights 423608

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Aged Bronze Weight: 7 Product Name: Three Light Vanity UPC: 748119000404 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Aged Bronze Weight: 7 Product Name: Three Light Vanity UPC: 748119000404 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10042/3 Bathroom Fixtures-Three Lights - 423608 - Capital Lighting, Inc.
Columbus, OH, USA
10042/3 Bathroom Fixtures-Three Lights
423608
10042/3 Bathroom Fixtures-Three Lights 423608
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Aged Bronze Weight: 7 Product Name: Three Light Vanity UPC: 748119000404 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 6
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Aged Bronze
Weight: 7
Product Name: Three Light Vanity
UPC: 748119000404
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423608
Product Name 10042/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details