Capital Lighting, Inc. 10041/2 Bathroom Fixtures-Two Lights 423605

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 5 Product Name: Two Light Vanity UPC: 748119000398 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 5 Product Name: Two Light Vanity UPC: 748119000398 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10041/2 Bathroom Fixtures-Two Lights - 423605 - Capital Lighting, Inc.
Columbus, OH, USA
10041/2 Bathroom Fixtures-Two Lights
423605
10041/2 Bathroom Fixtures-Two Lights 423605
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Aged Bronze Weight: 5 Product Name: Two Light Vanity UPC: 748119000398 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 6
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Aged Bronze
Weight: 5
Product Name: Two Light Vanity
UPC: 748119000398
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423605
Product Name 10041/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details