Capital Lighting, Inc. 10040/1 Sconces-Single Glass 423602

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 1.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: One Light Vanity UPC: 748119000381 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 1.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: One Light Vanity UPC: 748119000381 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10040/1 Sconces-Single Glass - 423602 - Capital Lighting, Inc.
Columbus, OH, USA
10040/1 Sconces-Single Glass
423602
10040/1 Sconces-Single Glass 423602
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 1.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: One Light Vanity UPC: 748119000381 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 1.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 3
Product Name: One Light Vanity
UPC: 748119000381
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423602
Product Name 10040/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details