Capital Lighting, Inc. 10031/2 Bathroom Fixtures-Two Lights 423601

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Two Light Vanity UPC: 748119000367 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Two Light Vanity UPC: 748119000367 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10031/2 Bathroom Fixtures-Two Lights - 423601 - Capital Lighting, Inc.
Columbus, OH, USA
10031/2 Bathroom Fixtures-Two Lights
423601
10031/2 Bathroom Fixtures-Two Lights 423601
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Two Light Vanity UPC: 748119000367 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 6
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 5
Product Name: Two Light Vanity
UPC: 748119000367
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423601
Product Name 10031/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details