Capital Lighting, Inc. 10077/3L Island/Pool Table-3 Light Bar 423393

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010656 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010656 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10077/3L Island/Pool Table-3 Light Bar - 423393 - Capital Lighting, Inc.
Columbus, OH, USA
10077/3L Island/Pool Table-3 Light Bar
423393
10077/3L Island/Pool Table-3 Light Bar 423393
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010656 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 748119010656
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423393
Product Name 10077/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details