Capital Lighting, Inc. 10079/1RV Mini Pendants-Cable 423378

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Rainbow Pendant UPC: 748119000695 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Rainbow Pendant UPC: 748119000695 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10079/1RV Mini Pendants-Cable - 423378 - Capital Lighting, Inc.
Columbus, OH, USA
10079/1RV Mini Pendants-Cable
423378
10079/1RV Mini Pendants-Cable 423378
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Rainbow Pendant UPC: 748119000695 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Rainbow Pendant
UPC: 748119000695
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423378
Product Name 10079/1RV Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details