Capital Lighting, Inc. 11048/5 Mid. Chandeliers-Glass Down 423359

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 19 Product Name: Five Light Chandelier UPC: 748119001111 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 19 Product Name: Five Light Chandelier UPC: 748119001111 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11048/5 Mid. Chandeliers-Glass Down - 423359 - Capital Lighting, Inc.
Columbus, OH, USA
11048/5 Mid. Chandeliers-Glass Down
423359
11048/5 Mid. Chandeliers-Glass Down 423359
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 19 Product Name: Five Light Chandelier UPC: 748119001111 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Qty: 5
Wattage: 60
Finish: Vintage Brass Patina
Weight: 19
Product Name: Five Light Chandelier
UPC: 748119001111
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423359
Product Name 11048/5 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details