Capital Lighting, Inc. 11057/5 Mid. Chandeliers-Candle 423358

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 11 Product Name: Five Light Chandelier UPC: 748119001203 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 11 Product Name: Five Light Chandelier UPC: 748119001203 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11057/5 Mid. Chandeliers-Candle - 423358 - Capital Lighting, Inc.
Columbus, OH, USA
11057/5 Mid. Chandeliers-Candle
423358
11057/5 Mid. Chandeliers-Candle 423358
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 11 Product Name: Five Light Chandelier UPC: 748119001203 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Qty: 5
Wattage: 60
Finish: Vintage Brass Patina
Weight: 11
Product Name: Five Light Chandelier
UPC: 748119001203
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423358
Product Name 11057/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details