Capital Lighting, Inc. 11052/1 Lamps-Table Lamps 423353

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Table Lamp UPC: 748119001159 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Table Lamp UPC: 748119001159 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
11052/1 Lamps-Table Lamps - 423353 - Capital Lighting, Inc.
Columbus, OH, USA
11052/1 Lamps-Table Lamps
423353
11052/1 Lamps-Table Lamps 423353
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Table Lamp UPC: 748119001159 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Vintage Brass Patina
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119001159
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423353
Product Name 11052/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details