Capital Lighting, Inc. 11055/4 Semi-Flush Mts.-Drum Shade 423352

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Vintage Brass Patina Weight: 9 Product Name: Three Light Semi Flush UPC: 748119001180 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Vintage Brass Patina Weight: 9 Product Name: Three Light Semi Flush UPC: 748119001180 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
11055/4 Semi-Flush Mts.-Drum Shade - 423352 - Capital Lighting, Inc.
Columbus, OH, USA
11055/4 Semi-Flush Mts.-Drum Shade
423352
11055/4 Semi-Flush Mts.-Drum Shade 423352
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Vintage Brass Patina Weight: 9 Product Name: Three Light Semi Flush UPC: 748119001180 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Vintage Brass Patina
Weight: 9
Product Name: Three Light Semi Flush
UPC: 748119001180
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423352
Product Name 11055/4 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details