Capital Lighting, Inc. 10079/3CV Mini Pendants-3 Light Cluster 423349

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Cellestial Pendant UPC: 748119021102 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Cellestial Pendant UPC: 748119021102 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10079/3CV Mini Pendants-3 Light Cluster - 423349 - Capital Lighting, Inc.
Columbus, OH, USA
10079/3CV Mini Pendants-3 Light Cluster
423349
10079/3CV Mini Pendants-3 Light Cluster 423349
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Cellestial Pendant UPC: 748119021102 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Cellestial Pendant
UPC: 748119021102
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423349
Product Name 10079/3CV Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details