Capital Lighting, Inc. 10079/6CV Island/Pool Table-4 Light + 423343

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Cellestial Pendant UPC: 748119014685 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Cellestial Pendant UPC: 748119014685 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10079/6CV Island/Pool Table-4 Light + - 423343 - Capital Lighting, Inc.
Columbus, OH, USA
10079/6CV Island/Pool Table-4 Light +
423343
10079/6CV Island/Pool Table-4 Light + 423343
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Cellestial Pendant UPC: 748119014685 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 26
Product Name: Six Light Cellestial Pendant
UPC: 748119014685
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423343
Product Name 10079/6CV Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details