Capital Lighting, Inc. 10081/2 Bathroom Fixtures-Two Lights 423342

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119000718 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119000718 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10081/2 Bathroom Fixtures-Two Lights - 423342 - Capital Lighting, Inc.
Columbus, OH, USA
10081/2 Bathroom Fixtures-Two Lights
423342
10081/2 Bathroom Fixtures-Two Lights 423342
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119000718 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Extension: 7
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Satin Nickel
Weight: 3
Product Name: Two Light Vanity
UPC: 748119000718
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423342
Product Name 10081/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details