Capital Lighting, Inc. 10079/6RV Island/Pool Table-4 Light + 423341

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Rainbow Pendant UPC: 748119014692 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Rainbow Pendant UPC: 748119014692 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10079/6RV Island/Pool Table-4 Light + - 423341 - Capital Lighting, Inc.
Columbus, OH, USA
10079/6RV Island/Pool Table-4 Light +
423341
10079/6RV Island/Pool Table-4 Light + 423341
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Rainbow Pendant UPC: 748119014692 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 26
Product Name: Six Light Rainbow Pendant
UPC: 748119014692
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423341
Product Name 10079/6RV Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details