Capital Lighting, Inc. 10080/1 Sconces-Single Glass 423340

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119000701 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119000701 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10080/1 Sconces-Single Glass - 423340 - Capital Lighting, Inc.
Columbus, OH, USA
10080/1 Sconces-Single Glass
423340
10080/1 Sconces-Single Glass 423340
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119000701 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 2
Product Name: One Light Vanity
UPC: 748119000701
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423340
Product Name 10080/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details