Capital Lighting, Inc. 11047/5 Island/Pool Table-4 Light + 423328

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 16 Product Name: Five Light Island Light UPC: 748119001104 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 16 Product Name: Five Light Island Light UPC: 748119001104 Category: Island

Suppliers

Company
Product
Description
Supplier Links
11047/5 Island/Pool Table-4 Light + - 423328 - Capital Lighting, Inc.
Columbus, OH, USA
11047/5 Island/Pool Table-4 Light +
423328
11047/5 Island/Pool Table-4 Light + 423328
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 16 Product Name: Five Light Island Light UPC: 748119001104 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 32.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Vintage Brass Patina
Weight: 16
Product Name: Five Light Island Light
UPC: 748119001104
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423328
Product Name 11047/5 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details