Capital Lighting, Inc. 11046/3 Island/Pool Table-3 Light Bar 423325

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Brass Patina Weight: 12 Product Name: Three Light Island Light UPC: 748119001098 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Brass Patina Weight: 12 Product Name: Three Light Island Light UPC: 748119001098 Category: Island

Suppliers

Company
Product
Description
Supplier Links
11046/3 Island/Pool Table-3 Light Bar - 423325 - Capital Lighting, Inc.
Columbus, OH, USA
11046/3 Island/Pool Table-3 Light Bar
423325
11046/3 Island/Pool Table-3 Light Bar 423325
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Brass Patina Weight: 12 Product Name: Three Light Island Light UPC: 748119001098 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Brass Patina
Weight: 12
Product Name: Three Light Island Light
UPC: 748119001098
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423325
Product Name 11046/3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details