Capital Lighting, Inc. 11000/2 Sconces-Double Candle 423319

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Two Light Sconce UPC: 748119000787 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Two Light Sconce UPC: 748119000787 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
11000/2 Sconces-Double Candle - 423319 - Capital Lighting, Inc.
Columbus, OH, USA
11000/2 Sconces-Double Candle
423319
11000/2 Sconces-Double Candle 423319
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Two Light Sconce UPC: 748119000787 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Spanish Bronze
Weight: 8
Product Name: Two Light Sconce
UPC: 748119000787
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423319
Product Name 11000/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details