Capital Lighting, Inc. 11001/1 Mini Pendants-Rod 423317

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Spanish Bronze Weight: 5 Product Name: One Light Pendant UPC: 748119000800 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Spanish Bronze Weight: 5 Product Name: One Light Pendant UPC: 748119000800 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11001/1 Mini Pendants-Rod - 423317 - Capital Lighting, Inc.
Columbus, OH, USA
11001/1 Mini Pendants-Rod
423317
11001/1 Mini Pendants-Rod 423317
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Spanish Bronze Weight: 5 Product Name: One Light Pendant UPC: 748119000800 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Spanish Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 748119000800
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423317
Product Name 11001/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details