Capital Lighting, Inc. 11003/8+4 Mid. Chandeliers-Candle 423316

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Bronze Weight: 25 Product Name: Two Light Chandelier UPC: 748119000831 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Bronze Weight: 25 Product Name: Two Light Chandelier UPC: 748119000831 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11003/8+4 Mid. Chandeliers-Candle - 423316 - Capital Lighting, Inc.
Columbus, OH, USA
11003/8+4 Mid. Chandeliers-Candle
423316
11003/8+4 Mid. Chandeliers-Candle 423316
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Bronze Weight: 25 Product Name: Two Light Chandelier UPC: 748119000831 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Spanish Bronze
Weight: 25
Product Name: Two Light Chandelier
UPC: 748119000831
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423316
Product Name 11003/8+4 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details