Capital Lighting, Inc. 11002/6 Mid. Chandeliers-Candle 423314

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 748119000817 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 748119000817 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11002/6 Mid. Chandeliers-Candle - 423314 - Capital Lighting, Inc.
Columbus, OH, USA
11002/6 Mid. Chandeliers-Candle
423314
11002/6 Mid. Chandeliers-Candle 423314
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 748119000817 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Spanish Bronze
Weight: 17
Product Name: Six Light Chandelier
UPC: 748119000817
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423314
Product Name 11002/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details