Capital Lighting, Inc. 42195/1 Exterior -Wall Mt./Flush 423294

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Sconce UPC: 748119003337 Category: Outdoor Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Sconce UPC: 748119003337 Category: Outdoor Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
42195/1 Exterior -Wall Mt./Flush - 423294 - Capital Lighting, Inc.
Columbus, OH, USA
42195/1 Exterior -Wall Mt./Flush
423294
42195/1 Exterior -Wall Mt./Flush 423294
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Sconce UPC: 748119003337 Category: Outdoor Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 5
Product Name: One Light Sconce
UPC: 748119003337
Category: Outdoor Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423294
Product Name 42195/1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details