Capital Lighting, Inc. 1470/1CAR Sconces-Single Glass 423264

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce UPC: 748119004228 Category: Sconce Glass: Carribean
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce UPC: 748119004228 Category: Sconce Glass: Carribean

Suppliers

Company
Product
Description
Supplier Links
1470/1CAR Sconces-Single Glass - 423264 - Capital Lighting, Inc.
Columbus, OH, USA
1470/1CAR Sconces-Single Glass
423264
1470/1CAR Sconces-Single Glass 423264
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce UPC: 748119004228 Category: Sconce Glass: Carribean

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.00
Extension: 9
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1
Product Name: One Light Sconce
UPC: 748119004228
Category: Sconce
Glass: Carribean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423264
Product Name 1470/1CAR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details