Capital Lighting, Inc. 140-3L-FR Island/Pool Table-3 Light Bar 423252

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004051 Category: Pendant Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004051 Category: Pendant Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
140-3L-FR Island/Pool Table-3 Light Bar - 423252 - Capital Lighting, Inc.
Columbus, OH, USA
140-3L-FR Island/Pool Table-3 Light Bar
423252
140-3L-FR Island/Pool Table-3 Light Bar 423252
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004051 Category: Pendant Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Medium
Wattage: 75
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119004051
Category: Pendant
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423252
Product Name 140-3L-FR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details