Capital Lighting, Inc. 501-3FR Mini Pendants-3 Light Cluster 423241

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119501192 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119501192 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
501-3FR Mini Pendants-3 Light Cluster - 423241 - Capital Lighting, Inc.
Columbus, OH, USA
501-3FR Mini Pendants-3 Light Cluster
423241
501-3FR Mini Pendants-3 Light Cluster 423241
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119501192 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Pendant
UPC: 748119501192
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423241
Product Name 501-3FR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details