Capital Lighting, Inc. 1477/3CAR Mini Pendants-3 Light Cluster 423238

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010960 Category: Pendant Glass: Carribean
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010960 Category: Pendant Glass: Carribean

Suppliers

Company
Product
Description
Supplier Links
1477/3CAR Mini Pendants-3 Light Cluster - 423238 - Capital Lighting, Inc.
Columbus, OH, USA
1477/3CAR Mini Pendants-3 Light Cluster
423238
1477/3CAR Mini Pendants-3 Light Cluster 423238
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010960 Category: Pendant Glass: Carribean

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Pendant
UPC: 748119010960
Category: Pendant
Glass: Carribean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423238
Product Name 1477/3CAR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details