Capital Lighting, Inc. 1477/3 Mini Pendants-3 Light Cluster 423235

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119021331 Category: Pendant Glass: Etched Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119021331 Category: Pendant Glass: Etched Clear

Suppliers

Company
Product
Description
Supplier Links
1477/3 Mini Pendants-3 Light Cluster - 423235 - Capital Lighting, Inc.
Columbus, OH, USA
1477/3 Mini Pendants-3 Light Cluster
423235
1477/3 Mini Pendants-3 Light Cluster 423235
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119021331 Category: Pendant Glass: Etched Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Pendant
UPC: 748119021331
Category: Pendant
Glass: Etched Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423235
Product Name 1477/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details