Capital Lighting, Inc. 1477/3JAS Mini Pendants-3 Light Cluster 423217

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010953 Category: Pendant Glass: Jasper
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010953 Category: Pendant Glass: Jasper

Suppliers

Company
Product
Description
Supplier Links
1477/3JAS Mini Pendants-3 Light Cluster - 423217 - Capital Lighting, Inc.
Columbus, OH, USA
1477/3JAS Mini Pendants-3 Light Cluster
423217
1477/3JAS Mini Pendants-3 Light Cluster 423217
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010953 Category: Pendant Glass: Jasper

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Pendant
UPC: 748119010953
Category: Pendant
Glass: Jasper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423217
Product Name 1477/3JAS Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details