Capital Lighting, Inc. 1477/3L Island/Pool Table-3 Light Bar 423214

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119021348 Category: Pendant Glass: Etched Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119021348 Category: Pendant Glass: Etched Clear

Suppliers

Company
Product
Description
Supplier Links
1477/3L Island/Pool Table-3 Light Bar - 423214 - Capital Lighting, Inc.
Columbus, OH, USA
1477/3L Island/Pool Table-3 Light Bar
423214
1477/3L Island/Pool Table-3 Light Bar 423214
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119021348 Category: Pendant Glass: Etched Clear

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Pendant
UPC: 748119021348
Category: Pendant
Glass: Etched Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423214
Product Name 1477/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details