Capital Lighting, Inc. 1477/3L-MAR Island/Pool Table-3 Light Bar 423210

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119010984 Category: Pendant Glass: Mars
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119010984 Category: Pendant Glass: Mars

Suppliers

Company
Product
Description
Supplier Links
1477/3L-MAR Island/Pool Table-3 Light Bar - 423210 - Capital Lighting, Inc.
Columbus, OH, USA
1477/3L-MAR Island/Pool Table-3 Light Bar
423210
1477/3L-MAR Island/Pool Table-3 Light Bar 423210
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119010984 Category: Pendant Glass: Mars

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Pendant
UPC: 748119010984
Category: Pendant
Glass: Mars

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423210
Product Name 1477/3L-MAR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details