Capital Lighting, Inc. 1478/2CAR Sconces-Double Glass 423204

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011387 Category: Sconce Glass: Carribean
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011387 Category: Sconce Glass: Carribean

Suppliers

Company
Product
Description
Supplier Links
1478/2CAR Sconces-Double Glass - 423204 - Capital Lighting, Inc.
Columbus, OH, USA
1478/2CAR Sconces-Double Glass
423204
1478/2CAR Sconces-Double Glass 423204
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011387 Category: Sconce Glass: Carribean

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Sconce
UPC: 748119011387
Category: Sconce
Glass: Carribean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423204
Product Name 1478/2CAR Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details