Capital Lighting, Inc. 1478/2MAR Sconces-Double Glass 423203

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011448 Category: Sconce Glass: Mars
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011448 Category: Sconce Glass: Mars

Suppliers

Company
Product
Description
Supplier Links
1478/2MAR Sconces-Double Glass - 423203 - Capital Lighting, Inc.
Columbus, OH, USA
1478/2MAR Sconces-Double Glass
423203
1478/2MAR Sconces-Double Glass 423203
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119011448 Category: Sconce Glass: Mars

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Sconce
UPC: 748119011448
Category: Sconce
Glass: Mars

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423203
Product Name 1478/2MAR Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details