Capital Lighting, Inc. 17051/2 Bathroom Fixtures-Two Lights 423184

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Bar UPC: 748119002231 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Bar UPC: 748119002231 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
17051/2 Bathroom Fixtures-Two Lights - 423184 - Capital Lighting, Inc.
Columbus, OH, USA
17051/2 Bathroom Fixtures-Two Lights
423184
17051/2 Bathroom Fixtures-Two Lights 423184
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Bar UPC: 748119002231 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Two Light Bath Bar
UPC: 748119002231
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423184
Product Name 17051/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details