Capital Lighting, Inc. 17053/1 Semi-Flush Mts.-Bowl Style 423183

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Semi Flush UPC: 748119002255 Category: Semi Flush Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Semi Flush UPC: 748119002255 Category: Semi Flush Glass: White

Suppliers

Company
Product
Description
Supplier Links
17053/1 Semi-Flush Mts.-Bowl Style - 423183 - Capital Lighting, Inc.
Columbus, OH, USA
17053/1 Semi-Flush Mts.-Bowl Style
423183
17053/1 Semi-Flush Mts.-Bowl Style 423183
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Semi Flush UPC: 748119002255 Category: Semi Flush Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Semi Flush
UPC: 748119002255
Category: Semi Flush
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423183
Product Name 17053/1 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details