Capital Lighting, Inc. 12008/1 Mini Chandeliers-Candle 423172

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119001487 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119001487 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
12008/1 Mini Chandeliers-Candle - 423172 - Capital Lighting, Inc.
Columbus, OH, USA
12008/1 Mini Chandeliers-Candle
423172
12008/1 Mini Chandeliers-Candle 423172
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119001487 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique White
Weight: 4
Product Name: One Light Pendant
UPC: 748119001487
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423172
Product Name 12008/1 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details