Capital Lighting, Inc. 14002/3+3 Bathroom Fixtures-Three Lights 423144

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Moonlit Rust Weight: 14 Product Name: ThreeThree Light Vanity UPC: 748119001531 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Moonlit Rust Weight: 14 Product Name: ThreeThree Light Vanity UPC: 748119001531 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
14002/3+3 Bathroom Fixtures-Three Lights - 423144 - Capital Lighting, Inc.
Columbus, OH, USA
14002/3+3 Bathroom Fixtures-Three Lights
423144
14002/3+3 Bathroom Fixtures-Three Lights 423144
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Moonlit Rust Weight: 14 Product Name: ThreeThree Light Vanity UPC: 748119001531 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Moonlit Rust
Weight: 14
Product Name: ThreeThree Light Vanity
UPC: 748119001531
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423144
Product Name 14002/3+3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details