Capital Lighting, Inc. 14005/5+5 Mid. Chandeliers-Candle 423141

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Moonlit Rust Weight: 43 Product Name: FiveFive Light Chandelier UPC: 748119001562 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Moonlit Rust Weight: 43 Product Name: FiveFive Light Chandelier UPC: 748119001562 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14005/5+5 Mid. Chandeliers-Candle - 423141 - Capital Lighting, Inc.
Columbus, OH, USA
14005/5+5 Mid. Chandeliers-Candle
423141
14005/5+5 Mid. Chandeliers-Candle 423141
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Moonlit Rust Weight: 43 Product Name: FiveFive Light Chandelier UPC: 748119001562 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Moonlit Rust
Weight: 43
Product Name: FiveFive Light Chandelier
UPC: 748119001562
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423141
Product Name 14005/5+5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details