Capital Lighting, Inc. 15010/1 Sconces-Single Glass 423106

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 748119001944 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 748119001944 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
15010/1 Sconces-Single Glass - 423106 - Capital Lighting, Inc.
Columbus, OH, USA
15010/1 Sconces-Single Glass
423106
15010/1 Sconces-Single Glass 423106
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3 Product Name: One Light Sconce UPC: 748119001944 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 748119001944
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423106
Product Name 15010/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details