Capital Lighting, Inc. 15014/4 Pendants-Bowl Style 423102

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 17 Product Name: Four Light Pendant UPC: 748119001982 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 17 Product Name: Four Light Pendant UPC: 748119001982 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
15014/4 Pendants-Bowl Style - 423102 - Capital Lighting, Inc.
Columbus, OH, USA
15014/4 Pendants-Bowl Style
423102
15014/4 Pendants-Bowl Style 423102
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 17 Product Name: Four Light Pendant UPC: 748119001982 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 17
Product Name: Four Light Pendant
UPC: 748119001982
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423102
Product Name 15014/4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details