Capital Lighting, Inc. 15012/3 Bathroom Fixtures-Three Lights 423101

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Three Light Bath Bar UPC: 748119001968 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Three Light Bath Bar UPC: 748119001968 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
15012/3 Bathroom Fixtures-Three Lights - 423101 - Capital Lighting, Inc.
Columbus, OH, USA
15012/3 Bathroom Fixtures-Three Lights
423101
15012/3 Bathroom Fixtures-Three Lights 423101
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Three Light Bath Bar UPC: 748119001968 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Aged Bronze
Weight: 8
Product Name: Three Light Bath Bar
UPC: 748119001968
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423101
Product Name 15012/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details