Capital Lighting, Inc. 15013/3 Semi-Flush Mts.-Bowl Style 423100

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 748119001975 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 748119001975 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
15013/3 Semi-Flush Mts.-Bowl Style - 423100 - Capital Lighting, Inc.
Columbus, OH, USA
15013/3 Semi-Flush Mts.-Bowl Style
423100
15013/3 Semi-Flush Mts.-Bowl Style 423100
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 748119001975 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 8
Product Name: Three Light Semi Flush
UPC: 748119001975
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423100
Product Name 15013/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details