Capital Lighting, Inc. 19002/3 Mini Pendants-Chain 423090

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 30 Product Name: Three Light Pendant UPC: 748119002378 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 30 Product Name: Three Light Pendant UPC: 748119002378 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19002/3 Mini Pendants-Chain - 423090 - Capital Lighting, Inc.
Columbus, OH, USA
19002/3 Mini Pendants-Chain
423090
19002/3 Mini Pendants-Chain 423090
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 30 Product Name: Three Light Pendant UPC: 748119002378 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 30
Product Name: Three Light Pendant
UPC: 748119002378
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423090
Product Name 19002/3 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details