Capital Lighting, Inc. 42181/1 Exterior -Wall Mount 423087

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119003221 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119003221 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42181/1 Exterior -Wall Mount - 423087 - Capital Lighting, Inc.
Columbus, OH, USA
42181/1 Exterior -Wall Mount
423087
42181/1 Exterior -Wall Mount 423087
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119003221 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 748119003221
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423087
Product Name 42181/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details