Capital Lighting, Inc. 42185/1 Exterior -Wall Mt./Flush 423081

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Silver Weight: 5 Product Name: One Light Sconce UPC: 748119003269 Category: Outdoor Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Silver Weight: 5 Product Name: One Light Sconce UPC: 748119003269 Category: Outdoor Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
42185/1 Exterior -Wall Mt./Flush - 423081 - Capital Lighting, Inc.
Columbus, OH, USA
42185/1 Exterior -Wall Mt./Flush
423081
42185/1 Exterior -Wall Mt./Flush 423081
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Silver Weight: 5 Product Name: One Light Sconce UPC: 748119003269 Category: Outdoor Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Silver
Weight: 5
Product Name: One Light Sconce
UPC: 748119003269
Category: Outdoor Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423081
Product Name 42185/1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details