Capital Lighting, Inc. 19032/3 Pendants-Drum Shade 423070

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Pendant UPC: 748119002477 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Pendant UPC: 748119002477 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19032/3 Pendants-Drum Shade - 423070 - Capital Lighting, Inc.
Columbus, OH, USA
19032/3 Pendants-Drum Shade
423070
19032/3 Pendants-Drum Shade 423070
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Pendant UPC: 748119002477 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 11
Product Name: Three Light Pendant
UPC: 748119002477
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423070
Product Name 19032/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details