Capital Lighting, Inc. 20001/1MG Mini Pendants-Cable 423032

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002798 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002798 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20001/1MG Mini Pendants-Cable - 423032 - Capital Lighting, Inc.
Columbus, OH, USA
20001/1MG Mini Pendants-Cable
423032
20001/1MG Mini Pendants-Cable 423032
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002798 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel Finish
Weight: 2
Product Name: One Light Pendant
UPC: 748119002798
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423032
Product Name 20001/1MG Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details