Capital Lighting, Inc. 20001/1CG Mini Pendants-Cable 423030

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002781 Category: Pendant Glass: Caramel
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002781 Category: Pendant Glass: Caramel

Suppliers

Company
Product
Description
Supplier Links
20001/1CG Mini Pendants-Cable - 423030 - Capital Lighting, Inc.
Columbus, OH, USA
20001/1CG Mini Pendants-Cable
423030
20001/1CG Mini Pendants-Cable 423030
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002781 Category: Pendant Glass: Caramel

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel Finish
Weight: 2
Product Name: One Light Pendant
UPC: 748119002781
Category: Pendant
Glass: Caramel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423030
Product Name 20001/1CG Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details