Capital Lighting, Inc. 30006/13 Pendants-Other 423028

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: G9 Qty: 13 Wattage: 40 Finish: Polished Chrome Weight: 16 Product Name: Three Light Pendant UPC: 748119003108 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: G9 Qty: 13 Wattage: 40 Finish: Polished Chrome Weight: 16 Product Name: Three Light Pendant UPC: 748119003108 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
30006/13 Pendants-Other - 423028 - Capital Lighting, Inc.
Columbus, OH, USA
30006/13 Pendants-Other
423028
30006/13 Pendants-Other 423028
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: G9 Qty: 13 Wattage: 40 Finish: Polished Chrome Weight: 16 Product Name: Three Light Pendant UPC: 748119003108 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: G9
Qty: 13
Wattage: 40
Finish: Polished Chrome
Weight: 16
Product Name: Three Light Pendant
UPC: 748119003108
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423028
Product Name 30006/13 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details